Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
BOURNS, INC.
4904 -- INDUCTOR,NON-SPECIFIED,4040-CASE BOURNS JW MILLER
Bourns, Inc.
Inductor,non-Specified,4040-Case Bourns Jw Miller
4904
Description
Inductor,Non-Specifi ed,4040-Case
Newark, An Avnet Company
Done
Description
Inductor,Non-Specifi ed,4040-Case
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inductor,non-Specified,4040-Case Bourns Jw Miller
28C9588
Inductor,non-Specified,4040-Case Bourns Jw Miller
28C9588
Inductor,Non-Specifi ed,4040-Case
Inductor,Non-Specifi
ed,4040-Case
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Inductors, Coils, and Chokes
Product Number
28C9588
Product Name
Inductor,non-Specified,4040-Case Bourns Jw Miller
Unlock Full Specs
to access all available technical data
Similar Products
Knowles
Fixed Inductors
CL1008-J123JAL4T
Specs
Configuration
Fixed
Packing Method
Tape Reel
View Details
TE Connectivity
Chokes
1879855-6
Specs
Application
Power Choke
DCR
0.4500 ohms
Impedance
300 ohms
View Details
Coilcraft, Inc.
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke
0402CS-9N5XJLW
Specs
Core Material
Ceramic
Inductance Range
0.0095 microH
Inductance Tolerance
5 (+/- %)
View Details
MTE Corporation
Inductor/Choke/Coil
DCA000904
View Details