"330 Ohm ±2% 80mW Power Per Element Bussed 19 Resistor Network/Array ±100ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4820P-T02-331-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC |
| Resistance Range | 330 ohms |