Bourns, Inc. Resistor Networks, Arrays 4820P-T01-100

Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4820P-T01-100-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4820P-T01-100-ND
Resistor Networks, Arrays 4820P-T01-100-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 10 Resistor Network/Array ±250ppm/°C 20-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns - 04B9075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
04B9075
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns 04B9075
Resistor Network,Thick Film,10Ohms,50WV,-25 0,250ppm-TC,5430-Cas e

Resistor Network,Thick Film,10Ohms,50WV,-250,250ppm-TC,5430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4820P-T01-100-ND 04B9075
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,5430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "20-SOIC
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers