Bourns, Inc. Connectors,Interconnects 4816P-T03-331/471L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Radial - 4 Leads
Product Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 45k
Tolerance: ±20%
Number of Resistors: 9
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: SATA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details