Bourns, Inc. Resistor 4816P-T02-223LF

Description
RES ARRAY 15 RES 22K OHM 16SOIC Product overview: 4816P-T02-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-223LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 15 RES 22K OHM 16SOIC Product overview: 4816P-T02-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-223LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 15 RES 22K OHM 16SOIC Product overview: 4816P-T02-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-223LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 22K OHM 16SOIC Product overview: 4816P-T02-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-223LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-T02-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T02-223LF-ND
Resistor Networks, Arrays 4816P-T02-223LF-ND
"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Bussed Network 15Resistor, 22Kohm, 2%, Smd; Resistance Bourns - 33K0738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Network 15Resistor, 22Kohm, 2%, Smd; Resistance Bourns
33K0738
Resistor, Bussed Network 15Resistor, 22Kohm, 2%, Smd; Resistance Bourns 33K0738
RESISTOR, BUSSED NETWORK 15RESISTOR, 22KOHM, 2%, SMD; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED NETWORK 15RESISTOR, 22KOHM, 2%, SMD; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-4816P-T02-223LF 4816P-T02-223LF-ND 33K0738
Product Name Resistor Resistor Networks, Arrays Resistor, Bussed Network 15Resistor, 22Kohm, 2%, Smd; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details