Bourns, Inc. Automotive SMD 1.28W Resistor 4816P-T02-222

Description
Res Thick Film NET 2.2K Ohm 2% 1.28W ±100ppm/°C BUS 16-Pin SOM Gull Wing SMD Automotive AEC-Q200 Tube Product overview: 4816P-T02-222 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.28W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.28W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 2.2K Ohm 2% 1.28W ±100ppm/°C BUS 16-Pin SOM Gull Wing SMD Automotive AEC-Q200 Tube Product overview: 4816P-T02-222 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.28W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.28W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1.28W Resistor - 50-4816P-T02-222 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.28W Resistor
50-4816P-T02-222
Automotive SMD 1.28W Resistor 50-4816P-T02-222
Res Thick Film NET 2.2K Ohm 2% 1.28W ±100ppm/°C BUS 16-Pin SOM Gull Wing SMD Automotive AEC-Q200 Tube Product overview: 4816P-T02-222 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.28W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.28W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-222 can be used for catalog matching and distributor lookup.

Res Thick Film NET 2.2K Ohm 2% 1.28W ±100ppm/°C BUS 16-Pin SOM Gull Wing SMD Automotive AEC-Q200 Tube Product overview: 4816P-T02-222 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.28W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.28W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T02-222
763718-4816P-T02-222
Resistor Networks, Arrays - 4816P-T02-222 763718-4816P-T02-222
Manufacturer: Bourns Inc. Win Source Part Number: 763718-4816P-T02-222 Series: 4800P Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.220", 5.59mm Width) Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.2k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOM Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763718-4816P-T02-222
Series: 4800P
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.2k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-2-222-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-222-ND
Resistor Networks, Arrays 4816P-2-222-ND
"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-4816P-T02-222 763718-4816P-T02-222 4816P-2-222-ND
Product Name Automotive SMD 1.28W Resistor Resistor Networks, Arrays - 4816P-T02-222 Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging SOM Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details