Manufacturer: Bourns Inc.
Win Source Part Number: 763731-4816P-T02-101
Series: 4800P
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RES ARRAY 15 RES 100 OHM 16SOIC Product overview: 4816P-T02-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T02-101LF can be used for catalog matching and distributor lookup.
"100 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RESISTOR, BUS RES N/W, 15, 100 OHM, 0.02, SMD; Resistance:100ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 763731-4816P-T02-101LF | 50-4816P-T02-101LF | 4816P-2-101LF-ND | 33K0714 |
| Product Name | Resistor Networks, Arrays - 4816P-T02-101LF | 100 OHM Resistor | Resistor Networks, Arrays | Resistor, Bus Res N/w, 15, 100 Ohm, 0.02, Smd; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | Automotive | Automotive AEC-Q200 | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | SOIC; SOIC |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |