Bourns, Inc. Resistor Networks, Arrays 4816P-T01-472LF

Description
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-472LF-ND
Resistor Networks, Arrays 4816P-T01-472LF-ND
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Arrays - 5224986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224986
Resistor Arrays 5224986
8-isolated SMT resistor network,4K7

8-isolated SMT resistor network,4K7

Supplier's Site
Resistor Arrays - 5224986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224986P
Resistor Arrays 5224986P
8-isolated SMT resistor network,4K7

8-isolated SMT resistor network,4K7

Supplier's Site
Resistor Arrays - 1617168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1617168
Resistor Arrays 1617168
8-isolated SMT resistor network,4K7

8-isolated SMT resistor network,4K7

Supplier's Site
Resistor Network, 4K7; Resistance Bourns - 39K2755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Bourns
39K2755
Resistor Network, 4K7; Resistance Bourns 39K2755
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:160mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-T01-472LF-ND 5224986 5224986P 39K2755
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Network, 4K7; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD); Som SOM SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details