Bourns, Inc. Resistor Networks, Arrays 4816P-T01-472

Description
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-472-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-472-ND
Resistor Networks, Arrays 4816P-1-472-ND
"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T01-472
763715-4816P-T01-472
Resistor Networks, Arrays - 4816P-T01-472 763715-4816P-T01-472
Manufacturer: Bourns Inc. Win Source Part Number: 763715-4816P-T01-472 Series: 4800P Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.220", 5.59mm Width) Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOM Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763715-4816P-T01-472
Series: 4800P
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES ARRAY 8 RES 4.7K OHM 16SOIC Product overview: 4816P-T01-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-472 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 4.7K OHM 16SOIC Product overview: 4816P-T01-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Smd; Resistance Bourns - 04B8780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Smd; Resistance Bourns
04B8780
Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Smd; Resistance Bourns 04B8780
RESISTOR, ISOLATED RESISTOR NETWORK 8, 4.7KOHM, 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK 8, 4.7KOHM, 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-1-472-ND 763715-4816P-T01-472 50-4816P-T01-472 04B8780
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-T01-472 Resistor Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) SOIC; SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers