Bourns, Inc. Resistor Networks, Arrays 4816P-T01-332LF

Description
"3.3k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"3.3k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-332LF-ND
Resistor Networks, Arrays 4816P-T01-332LF-ND
"3.3k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"3.3k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-T01-332LF
729067-4816P-T01-332LF
Resistor Networks, Arrays - 4816P-T01-332LF 729067-4816P-T01-332LF
Manufacturer: Bourns Inc. Win Source Part Number: 729067-4816P-T01-332 LF Packaging: Tube Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 3.3k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 4816P Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 729067-4816P-T01-332LF
Packaging: Tube
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 4816P
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Buy Now
RES ARRAY 8 RES 3.3K OHM 16SOIC Product overview: 4816P-T01-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-332LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 3.3K OHM 16SOIC Product overview: 4816P-T01-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-T01-332LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 3K3, 0.16W, Soic; Resistance Bourns - 67AC8762 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K3, 0.16W, Soic; Resistance Bourns
67AC8762
Res N/w, Isolated, 3K3, 0.16W, Soic; Resistance Bourns 67AC8762
RES N/W, ISOLATED, 3K3, 0.16W, SOIC; Resistance:3.3kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 3K3, 0.16W, SOIC; Resistance:3.3kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-T01-332LF-ND 729067-4816P-T01-332LF 50-4816P-T01-332LF 67AC8762
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-T01-332LF Resistor Res N/w, Isolated, 3K3, 0.16W, Soic; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) SOIC
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details