Bourns, Inc. Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 4816P-T01-103LF.

Description
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes
Description
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns - 28AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
28AC9689
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 28AC9689
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9689
Product Name Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SOIC; SOIC
Resistance Range 10000 ohms
Tolerance 2 +/- %
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details