Bourns, Inc. Resistor Networks, Arrays 4816P-2-472LF

Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-472LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-472LFDKR-ND
Resistor Networks, Arrays 4816P-2-472LFDKR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-2-472LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-472LFTR-ND
Resistor Networks, Arrays 4816P-2-472LFTR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-2-472LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-472LFCT-ND
Resistor Networks, Arrays 4816P-2-472LFCT-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-2-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-472LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 4816P-2-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-472LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Aec-Q200, 4.7K, 2%, 50V, Soic; Resistance Bourns - 38AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, 4.7K, 2%, 50V, Soic; Resistance Bourns
38AC3186
Res N/w, Aec-Q200, 4.7K, 2%, 50V, Soic; Resistance Bourns 38AC3186
RES N/W, AEC-Q200, 4.7K, 2%, 50V, SOIC; Resistance:4.7kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, AEC-Q200, 4.7K, 2%, 50V, SOIC; Resistance:4.7kohm; Product Range:4800P Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns - 33K0914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns
33K0914
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns 33K0914
RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Elements:15Elements; Resistor Case Style:SOIC; No. of Pins:16Pins; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Elements:15Elements; Resistor Case Style:SOIC; No. of Pins:16Pins; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Type Bourns - 49AK2610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Type Bourns
49AK2610
Resistor Type Bourns 49AK2610
Resistor Type:Network; Resistor Technology:Thick Film; Terminal Pitch:1.27mm; Power Rating:1.28W; Product Length:11.18mm; Product Width:5.59mm; Product Height:2.16mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Resistor Type:Network; Resistor Technology:Thick Film; Terminal Pitch:1.27mm; Power Rating:1.28W; Product Length:11.18mm; Product Width:5.59mm; Product Height:2.16mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 15957395 - Radwell International
Willingboro, NJ, United States
Resistor
15957395
Resistor 15957395
(PRICE/TC)RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD, PRODUCT RANGE:4816P SERIES, NETWORK CIRCUIT TYPE:BUSSED, NO. OF ELEMENTS:15ELEMENTS, . FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC)RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD, PRODUCT RANGE:4816P SERIES, NETWORK CIRCUIT TYPE:BUSSED, NO. OF ELEMENTS:15ELEMENTS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4816P-2-472LFDKR-ND 50-4816P-2-472LF 38AC3186 33K0914 49AK2610 15957395
Product Name Resistor Networks, Arrays Resistor Res N/w, Aec-Q200, 4.7K, 2%, 50V, Soic; Resistance Bourns Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd; Resistance Bourns Resistor Type Bourns Resistor
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SOIC SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 1 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details