Bourns, Inc. Resistor Networks, Arrays 4816P-1-681LF

Description
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-681LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-681LFDKR-ND
Resistor Networks, Arrays 4816P-1-681LFDKR-ND
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-681LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-681LFCT-ND
Resistor Networks, Arrays 4816P-1-681LFCT-ND
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-681LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-681LFTR-ND
Resistor Networks, Arrays 4816P-1-681LFTR-ND
"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-681LF
856160-4816P-1-681LF
Resistor Networks, Arrays - 4816P-1-681LF 856160-4816P-1-681LF
Manufacturer: Bourns Inc. Win Source Part Number: 856160-4816P-1-681LF Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 4816P-1-681LF-ND, 4816P-1-681LFTR, 4816P-1-681LFDKR, 4816P1681LF, 4816P-1-681LFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 856160-4816P-1-681LF
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 680 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 4816P-1-681LF-ND, 4816P-1-681LFTR, 4816P-1-681LFDKR, 4816P1681LF, 4816P-1-681LFCT

Buy Now Datasheet
680 OHM Resistor - 50-4816P-1-681LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM Resistor
50-4816P-1-681LF
680 OHM Resistor 50-4816P-1-681LF
RES ARRAY 8 RES 680 OHM 16SOIC Product overview: 4816P-1-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-681LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 680 OHM 16SOIC Product overview: 4816P-1-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-681LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-681LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-681LF
Resistor Networks, Arrays 4816P-1-681LF
RES ARRAY 8 RES 680 OHM 16SOIC

RES ARRAY 8 RES 680 OHM 16SOIC

Supplier's Site Datasheet
Res N/w, Isolated, 680R, 0.16W, Soic; Resistance Bourns - 67AC8764 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 680R, 0.16W, Soic; Resistance Bourns
67AC8764
Res N/w, Isolated, 680R, 0.16W, Soic; Resistance Bourns 67AC8764
RES N/W, ISOLATED, 680R, 0.16W, SOIC; Resistance:680ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 680R, 0.16W, SOIC; Resistance:680ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 4816P-1-681LFDKR-ND 856160-4816P-1-681LF 50-4816P-1-681LF 4816P-1-681LF 67AC8764
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-1-681LF 680 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 680R, 0.16W, Soic; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) SOIC
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details