Bourns, Inc. Resistor Networks, Arrays 4814P-T01-470LF

Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T01-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T01-470LF-ND
Resistor Networks, Arrays 4814P-T01-470LF-ND
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns - 33K0545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns
33K0545
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns 33K0545
Resistor Network,Thick Film,47Ohms,50WV,-25 0,250ppm-TC,3930-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,47Ohms,50WV,-250,250ppm-TC,3930-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T01-470LF-ND 33K0545
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details