Bourns, Inc. Resistor Networks, Arrays 4814P-2-470

Description
"47 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-2-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-470-ND
Resistor Networks, Arrays 4814P-2-470-ND
"47 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns - 04B8707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
04B8707
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns 04B8707
Resistor Network,Thick Film,47Ohms,50WV,-25 0,250ppm-TC,3930-Cas e

Resistor Network,Thick Film,47Ohms,50WV,-250,250ppm-TC,3930-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-2-470-ND 04B8707
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details