Bourns, Inc. Resistors - Resistor Networks, Arrays 4814P-2-153LF

Description
Win Source Part Number: 1337698-4814P-2-153L F Category: Resistors - Resistor Networks, Arrays Series: 4800P Package: Tape & Reel Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Mounting Type: Surface Mount Package / Case: 14-SOIC (0.220", 5.59mm Width) Supplier Device Package: 14-SOM Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4814P California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337698-4814P-2-153L F Category: Resistors - Resistor Networks, Arrays Series: 4800P Package: Tape & Reel Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Mounting Type: Surface Mount Package / Case: 14-SOIC (0.220", 5.59mm Width) Supplier Device Package: 14-SOM Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4814P California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1337698-4814P-2-153LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1337698-4814P-2-153LF
Resistors - Resistor Networks, Arrays 1337698-4814P-2-153LF
Win Source Part Number: 1337698-4814P-2-153L F Category: Resistors - Resistor Networks, Arrays Series: 4800P Package: Tape & Reel Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 15k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Mounting Type: Surface Mount Package / Case: 14-SOIC (0.220", 5.59mm Width) Supplier Device Package: 14-SOM Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4814P California Prop 65: Warning Information

Win Source Part Number: 1337698-4814P-2-153LF
Category: Resistors - Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel
Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 15k
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Power Per Element: 80mW
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 14-SOM
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Base Product Number: 4814P
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-2-153LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-153LFTR-ND
Resistor Networks, Arrays 4814P-2-153LFTR-ND
"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-2-153LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-153LFDKR-ND
Resistor Networks, Arrays 4814P-2-153LFDKR-ND
"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-2-153LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-153LFCT-ND
Resistor Networks, Arrays 4814P-2-153LFCT-ND
"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,15Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns - 33K0619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,15Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns
33K0619
Resistor Network,thick Film,15Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns 33K0619
Resistor Network,Thick Film,15KOhms,50WV,2+ /-% Tol,-100,100ppm-TC,3 922-Case RoHS Compliant: Yes

Resistor Network,Thick Film,15KOhms,50WV,2+/-% Tol,-100,100ppm-TC,3922-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1337698-4814P-2-153LF 4814P-2-153LFTR-ND 33K0619
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network,thick Film,15Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive General Use
Resistance Range 15000 ohms 15000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers