Bourns, Inc. Fixed Inductors 4666-RC

Description
2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial
Request a Quote Datasheet
Description
2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4666-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4666-RC-ND
Fixed Inductors 4666-RC-ND
2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial

2.4mH Unshielded Wirewound Inductor 160mA 15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4666-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details