Bourns, Inc. Fixed Inductors 4652-RC

Description
1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4652-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4652-RC-ND
Fixed Inductors 4652-RC-ND
1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial

1mH Unshielded Wirewound Inductor 160mA 19Ohm Max Axial

Buy Now Datasheet
Inductor, 1Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller - 86K7337 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller
86K7337
Inductor, 1Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller 86K7337
INDUCTOR, 1MH, 160MA, AXIAL LEADED; Product Range:4600 Series; Inductance:1mH; DC Current Rating:160mA; DC Resistance Max:19ohm; Inductance Tolerance:± 5%; Case Dimensions:14.22mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 1MH, 160MA, AXIAL LEADED; Product Range:4600 Series; Inductance:1mH; DC Current Rating:160mA; DC Resistance Max:19ohm; Inductance Tolerance:± 5%; Case Dimensions:14.22mm x 22.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4652-RC-ND 86K7337
Product Name Fixed Inductors Inductor, 1Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details