Bourns, Inc. Fixed Inductors 4632-RC

Description
100µH Unshielded Wirewound Inductor 400mA 3Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 400mA 3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4632-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4632-RC-ND
Fixed Inductors 4632-RC-ND
100µH Unshielded Wirewound Inductor 400mA 3Ohm Max Axial

100µH Unshielded Wirewound Inductor 400mA 3Ohm Max Axial

Buy Now Datasheet
Fort Worth, TX, USA
CHOKE,AXIAL,VARNISHED,100 UH, 400MA, +/-5% , DCR 3 OHM (MAX)
70154648
CHOKE,AXIAL,VARNISHED,100 UH, 400MA, +/-5% , DCR 3 OHM (MAX) 70154648
CHOKE,AXIAL,VARNISHE D,100 UH, 400MA, +/-5% , DCR 3 OHM (MAX)

CHOKE,AXIAL,VARNISHED,100 UH, 400MA, +/-5% , DCR 3 OHM (MAX)

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4632-RC-ND 70154648
Product Name Fixed Inductors CHOKE,AXIAL,VARNISHED,100 UH, 400MA, +/-5% , DCR 3 OHM (MAX)
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details