220, 1.8k Ohm ±2% 200mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SIP
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4614X-104-221/182L-ND | 33K0520 |
| Product Name | Resistor Networks, Arrays | Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 14-SIP | |
| Resistance Range | 220 to 1800 ohms | |
| Tolerance | 2 +/- % |