Bourns, Inc. Resistor Networks, Arrays 4614X-101-122LF

Description
1.2k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet
Description
1.2k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-101-122LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-101-122LF-ND
Resistor Networks, Arrays 4614X-101-122LF-ND
1.2k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

1.2k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4614X-101-122LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers