Bourns, Inc. Resistor Networks, Arrays 4614X-101-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-101-103LF-ND
Resistor Networks, Arrays 4614X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0490
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0490
Resistor Network,Thick Film,10KOhms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,10KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4614X-101-103LF-ND 33K0490
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers