Bourns, Inc. Resistor Networks, Arrays 4613X-101-470LF

Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4613X-101-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4613X-101-470LF-ND
Resistor Networks, Arrays 4613X-101-470LF-ND
47 Ohm ±1Ohm 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP

47 Ohm ±1Ohm 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns - 33K0483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
33K0483
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns 33K0483
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4613X-101-470LF-ND 33K0483
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 13-SIP
Resistance Range 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details