The Bourns JW Miller 4600 Series inductor, part number 63K3764, features an inductance of 10 µH with a maximum DC current rating of 500 mA. It has a maximum DC resistance of 1.5 ohms and an inductance tolerance of ±10%. The inductor is designed for high voltage applications and is varnish coated for durability. It operates effectively within a temperature range of -55 to +125 °C. The component is RoHS compliant, making it suitable for environmentally conscious designs. Its compact dimensions are 6.86 mm in diameter and 19 mm in length, making it a versatile choice for various electronic applications.
10µH Unshielded Wirewound Inductor 500mA 1.5Ohm Max Axial
FIXED IND 10UH 500MA 1.5 OHM TH Product overview: 4612-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 500MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 500MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4612-RC can be used for catalog matching and distributor lookup.
INDUCTOR, 10UH, 500MA, AXIAL LEADED; Product Range:4600 Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4612-RC-ND | 71-4612-RC | 63K3764 |
| Product Name | Fixed Inductors | 10UH 500MA 1.5 OHM Inductor and Choke | Inductor, 10Uh, 500Ma, Axial Leaded; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Wirewound | Wirewound | |
| Core Material | Phenolic | Phenolic | |
| Configuration | Fixed |