Bourns, Inc. 8.2uH Inductor and Choke 4611-RC

Description
RF Inductors - Leaded 8.2uH 5% Product overview: 4611-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4611-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 8.2uH 5% Product overview: 4611-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4611-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2uH Inductor and Choke - 71-4611-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2uH Inductor and Choke
71-4611-RC
8.2uH Inductor and Choke 71-4611-RC
RF Inductors - Leaded 8.2uH 5% Product overview: 4611-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4611-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 8.2uH 5% Product overview: 4611-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4611-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 4611-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4611-RC-ND
Fixed Inductors 4611-RC-ND
8.2µH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial

8.2µH Unshielded Wirewound Inductor 600mA 1.2Ohm Max Axial

Buy Now Datasheet
Inductor, 8.2Uh, 600Ma, Axial Leaded; Product Range Bourns Jw Miller - 86K7327 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 600Ma, Axial Leaded; Product Range Bourns Jw Miller
86K7327
Inductor, 8.2Uh, 600Ma, Axial Leaded; Product Range Bourns Jw Miller 86K7327
INDUCTOR, 8.2UH, 600MA, AXIAL LEADED; Product Range:4600 Series; Inductance:8.2µH; DC Current Rating:600mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

INDUCTOR, 8.2UH, 600MA, AXIAL LEADED; Product Range:4600 Series; Inductance:8.2µH; DC Current Rating:600mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-4611-RC 4611-RC-ND 86K7327
Product Name 8.2uH Inductor and Choke Fixed Inductors Inductor, 8.2Uh, 600Ma, Axial Leaded; Product Range Bourns Jw Miller
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details