Bourns, Inc. Resistor Networks, Arrays 4610X-AP2-102LF

Description
1k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-AP2-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-AP2-102LF-ND
Resistor Networks, Arrays 4610X-AP2-102LF-ND
1k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 33K0208 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
33K0208
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 33K0208
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-AP2-102LF-ND 33K0208
Product Name Resistor Networks, Arrays Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details