Bourns, Inc. Resistor Networks, Arrays 4610X-102-391LF

Description
390 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
390 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-2-391LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-391LF-ND
Resistor Networks, Arrays 4610X-2-391LF-ND
390 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

390 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 5, 390 Ohm, 0.02, Sip; Resistance Bourns - 33K0323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 390 Ohm, 0.02, Sip; Resistance Bourns
33K0323
Resistor, Isolated Resistor Network, 5, 390 Ohm, 0.02, Sip; Resistance Bourns 33K0323
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-2-391LF-ND 33K0323
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 5, 390 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details