1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 906932-4610X-102-105
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4610X
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X-102-105LF-ND, 4610X102105LF, 4610X-2-105LF
RES ARRAY 5 RES 1M OHM 10SIP Product overview: 4610X-102-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-102-105LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 1MOHM, 2%, SIP; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors
RES ARRAY 5 RES 1M OHM 10SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4610X-2-105LF-ND | 906932-4610X-102-105LF | 50-4610X-102-105LF | 62J2960 | 4610X-102-105LF |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4610X-102-105LF | Resistor | Resistor, Isolated Resistor Network, 5, 1Mohm, 2%, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole | 10-SIP | SIP | |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |