Bourns, Inc. Resistor Arrays 4610X-101-471LF

Description
9-bussed thick film resistor,470R 1.25W
Request a Quote Datasheet
Description
9-bussed thick film resistor,470R 1.25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224885
Resistor Arrays 5224885
9-bussed thick film resistor,470R 1.25W

9-bussed thick film resistor,470R 1.25W

Supplier's Site
Resistor Arrays - 5224885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224885P
Resistor Arrays 5224885P
9-bussed thick film resistor,470R 1.25W

9-bussed thick film resistor,470R 1.25W

Supplier's Site
Resistor Arrays - 1673325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673325
Resistor Arrays 1673325
9-bussed thick film resistor,470R 1.25W

9-bussed thick film resistor,470R 1.25W

Supplier's Site
Resistor Networks, Arrays - 4610X-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-471LF-ND
Resistor Networks, Arrays 4610X-1-471LF-ND
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Bourns - 62J2951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Bourns
62J2951
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Bourns 62J2951
RESISTOR, BUSSED RESISTOR NETWORK, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, 470R; Resistance Bourns - 39K2720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 470R; Resistance Bourns
39K2720
Resistor Network, 470R; Resistance Bourns 39K2720
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5224885 5224885P 4610X-1-471LF-ND 62J2951 39K2720
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Bourns Resistor Network, 470R; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 10-SIP SIP SIP
Number of Resistors 9 9 9
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details