Bourns, Inc. Resistor Networks, Arrays 4610X-101-153LF

Description
15k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
15k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-153LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-153LF-ND
Resistor Networks, Arrays 4610X-1-153LF-ND
15k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

15k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res N/w, Bussed, 15K, 2%, 100V, Sip; Resistance Bourns - 38AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 15K, 2%, 100V, Sip; Resistance Bourns
38AC3170
Res N/w, Bussed, 15K, 2%, 100V, Sip; Resistance Bourns 38AC3170
RES N/W, BUSSED, 15K, 2%, 100V, SIP; Resistance:15kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 15K, 2%, 100V, SIP; Resistance:15kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-1-153LF-ND 38AC3170
Product Name Resistor Networks, Arrays Res N/w, Bussed, 15K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 15000 ohms 15000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details