Bourns, Inc. Resistor Networks, Arrays 4610X-101-151LF

Description
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-151LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-151LF-ND
Resistor Networks, Arrays 4610X-1-151LF-ND
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 150 Ohm, 0.02, Sip; Resistance Bourns - 33K0233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 150 Ohm, 0.02, Sip; Resistance Bourns
33K0233
Resistor, Bussed Resistor Network, 9, 150 Ohm, 0.02, Sip; Resistance Bourns 33K0233
RESISTOR, BUSSED RESISTOR NETWORK, 9, 150 OHM, 0.02, SIP; Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 150 OHM, 0.02, SIP; Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site
RESISTOR,THKFILM,CONF SIP,REST 150 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED - 70154968 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 150 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED
70154968
RESISTOR,THKFILM,CONF SIP,REST 150 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED 70154968
RESISTOR,THKFILM,CON F SIP,REST 150 OHMS,+/-2%,100V,1.25 W@70DEGC,BUSSED

RESISTOR,THKFILM,CONF SIP,REST 150 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4610X-1-151LF-ND 33K0233 70154968
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 150 Ohm, 0.02, Sip; Resistance Bourns RESISTOR,THKFILM,CONF SIP,REST 150 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers