Bourns, Inc. Resistor Networks, Arrays 4610X-101-150LF

Description
15 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
15 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-101-150LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-101-150LF-ND
Resistor Networks, Arrays 4610X-101-150LF-ND
15 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

15 Ohm ±1Ohm 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,15Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns - 33K0232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,15Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
33K0232
Resistor Network,thick Film,15Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns 33K0232
Resistor Network,Thick Film,15Ohms,100WV,-2 50,250ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,15Ohms,100WV,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-101-150LF-ND 33K0232
Product Name Resistor Networks, Arrays Resistor Network,thick Film,15Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 15 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers