1.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RESISTOR, BUSSED RESISTOR NETWORK 9, 1.2KOHM, 2%, SIP; Resistance:1.2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4610X-1-122LF-ND | 33K0229 |
| Product Name | Resistor Networks, Arrays | Resistor, Bussed Resistor Network 9, 1.2Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | SIP |
| Resistance Range | 1200 ohms | 1200 ohms |
| Tolerance | 2 +/- % | 2 +/- % |