Bourns, Inc. Resistor Networks, Arrays 4610X-101-106LF

Description
10M Ohm ±5% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
10M Ohm ±5% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-101-106LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-101-106LF-ND
Resistor Networks, Arrays 4610X-101-106LF-ND
10M Ohm ±5% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

10M Ohm ±5% 200mW Power Per Element Bussed 9 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 10Mohm, 5%, Sip; Resistance Bourns - 33K0225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 10Mohm, 5%, Sip; Resistance Bourns
33K0225
Resistor, Bussed Resistor Network, 9, 10Mohm, 5%, Sip; Resistance Bourns 33K0225
RESISTOR, BUSSED RESISTOR NETWORK, 9, 10MOHM, 5%, SIP; Resistance:10Mohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 10MOHM, 5%, SIP; Resistance:10Mohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 5%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-101-106LF-ND 33K0225
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 10Mohm, 5%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details