Bourns, Inc. Resistor Arrays 4610X-101-103LF

Description
9-bussed thick film resistor,10K 1.25W
Request a Quote Datasheet
Description
9-bussed thick film resistor,10K 1.25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224807
Resistor Arrays 5224807
9-bussed thick film resistor,10K 1.25W

9-bussed thick film resistor,10K 1.25W

Supplier's Site
Resistor Arrays - 1673313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673313
Resistor Arrays 1673313
9-bussed thick film resistor,10K 1.25W

9-bussed thick film resistor,10K 1.25W

Supplier's Site
Resistor Networks, Arrays - 4610X-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-103LF-ND
Resistor Networks, Arrays 4610X-1-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 9 RES 10K OHM 10SIP Product overview: 4610X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 10K OHM 10SIP Product overview: 4610X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-101-103LF
849999-4610X-101-103LF
Resistor Networks, Arrays - 4610X-101-103LF 849999-4610X-101-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 849999-4610X-101-103 LF Series: 4600X Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4610X Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X101103LF, 4610X-101-103LF-ND, 4610X-1-103LF

Manufacturer: Bourns Inc.
Win Source Part Number: 849999-4610X-101-103LF
Series: 4600X
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4610X
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X101103LF, 4610X-101-103LF-ND, 4610X-1-103LF

Buy Now Datasheet
Resistor Networks, Arrays - 4610X-101-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4610X-101-103LF
Resistor Networks, Arrays 4610X-101-103LF
RES ARRAY 9 RES 10K OHM 10SIP

RES ARRAY 9 RES 10K OHM 10SIP

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, 10Pin Sip; Resistance Bourns - 62J2940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, 10Pin Sip; Resistance Bourns
62J2940
Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, 10Pin Sip; Resistance Bourns 62J2940
RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, 10PIN SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 10KOHM, 2%, 10PIN SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

Supplier's Site
Resistor Network, 10K; Resistance Bourns - 39K2710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
39K2710
Resistor Network, 10K; Resistance Bourns 39K2710
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Resin;Conformal SIP;1.25W;+/-2%;100V;10Pi - 70155363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Resin;Conformal SIP;1.25W;+/-2%;100V;10Pi
70155363
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Resin;Conformal SIP;1.25W;+/-2%;100V;10Pi 70155363
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 5224807 4610X-1-103LF-ND 50-4610X-101-103LF 849999-4610X-101-103LF 4610X-101-103LF 62J2940 39K2710 70155363
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4610X-101-103LF Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 10Kohm, 2%, 10Pin Sip; Resistance Bourns Resistor Network, 10K; Resistance Bourns Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Resin;Conformal SIP;1.25W;+/-2%;100V;10Pi
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 10-SIP 10-SIP SIP SIP SIP
Number of Resistors 9 9 9
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details