Bourns, Inc. Resistance Bourns 4610X-101-101LF.

Description
Resistance:100ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:100ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9608 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9608
Resistance Bourns 28AC9608
Resistance:100ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:100ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9608
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers