Bourns, Inc. Capacitor Networks, Arrays 4610M-902-103LF

Description
10000pF Isolated Capacitor 5 Array 50V X7R 10-SIP
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 5 Array 50V X7R 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 4610M-902-103LF-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
4610M-902-103LF-ND
Capacitor Networks, Arrays 4610M-902-103LF-ND
10000pF Isolated Capacitor 5 Array 50V X7R 10-SIP

10000pF Isolated Capacitor 5 Array 50V X7R 10-SIP

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 4610M-902-103LF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
4610M-902-103LF
Capacitors - Capacitor Networks, Arrays 4610M-902-103LF
CAP ARRAY 10000PF 50V X7R 10SIP

CAP ARRAY 10000PF 50V X7R 10SIP

Supplier's Site
Capacitor Network, 0.01Uf, 50V, X7R, 20%, Sip; Capacitance Bourns - 43K2492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Network, 0.01Uf, 50V, X7R, 20%, Sip; Capacitance Bourns
43K2492
Capacitor Network, 0.01Uf, 50V, X7R, 20%, Sip; Capacitance Bourns 43K2492
CAPACITOR NETWORK, 0.01UF, 50V, X7R, 20%, SIP; Capacitance:10000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:5Capacito rs; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R RoHS Compliant: Yes

CAPACITOR NETWORK, 0.01UF, 50V, X7R, 20%, SIP; Capacitance:10000pF; Capacitor Case / Package:SIP; Voltage(DC):50V; No. of Capacitors:5Capacitors; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4610M-902-103LF-ND 4610M-902-103LF 43K2492
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Network, 0.01Uf, 50V, X7R, 20%, Sip; Capacitance Bourns
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; 10-SIP
Packing Method Bulk Bulk; Bulk
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details