Bourns, Inc. Resistor Networks, Arrays 4609X-AP1-473LF

Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-AP1-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-AP1-473LF-ND
Resistor Networks, Arrays 4609X-AP1-473LF-ND
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 43K2478 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
43K2478
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 43K2478
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-AP1-473LF-ND 43K2478
Product Name Resistor Networks, Arrays Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers