Bourns, Inc. Resistor Networks, Arrays 4609X-AP1-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-AP1-103LFTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-AP1-103LFTB-ND
Resistor Networks, Arrays 4609X-AP1-103LFTB-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4609X-AP1-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-AP1-103LFCT-ND
Resistor Networks, Arrays 4609X-AP1-103LFCT-ND
10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4609X-AP1-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4609X-AP1-103LF
Resistor Networks, Arrays 4609X-AP1-103LF
RES ARRAY 8 RES 10K OHM 9SIP

RES ARRAY 8 RES 10K OHM 9SIP

Supplier's Site Datasheet
Res, Net, Buss, 10K, 1.13W, 2%, Radial; Resistance Bourns - 43K2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 10K, 1.13W, 2%, Radial; Resistance Bourns
43K2445
Res, Net, Buss, 10K, 1.13W, 2%, Radial; Resistance Bourns 43K2445
RES, NET, BUSS, 10K, 1.13W, 2%, RADIAL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:Conformal; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES, NET, BUSS, 10K, 1.13W, 2%, RADIAL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:Conformal; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 4609X-AP1-103LFTB-ND 4609X-AP1-103LF 43K2445
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Res, Net, Buss, 10K, 1.13W, 2%, Radial; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP Radial Leads; Conformal
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details