Bourns, Inc. Resistor Networks, Arrays 4609X-101-821LF

Description
820 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
820 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-821LF-ND
Resistor Networks, Arrays 4609X-101-821LF-ND
820 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Res N/w, Bussed, 820R, 0.2W, Sip; Resistance Bourns - 67AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 820R, 0.2W, Sip; Resistance Bourns
67AC8749
Res N/w, Bussed, 820R, 0.2W, Sip; Resistance Bourns 67AC8749
RES N/W, BUSSED, 820R, 0.2W, SIP; Resistance:820ohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

RES N/W, BUSSED, 820R, 0.2W, SIP; Resistance:820ohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-101-821LF-ND 67AC8749
Product Name Resistor Networks, Arrays Res N/w, Bussed, 820R, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details