Bourns, Inc. Resistor Arrays 4609X-101-682LF

Description
8-bussed thick film resistor,6K8 1.13W
Request a Quote Datasheet
Description
8-bussed thick film resistor,6K8 1.13W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224318
Resistor Arrays 5224318
8-bussed thick film resistor,6K8 1.13W

8-bussed thick film resistor,6K8 1.13W

Supplier's Site
Resistor Arrays - 5224318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224318P
Resistor Arrays 5224318P
8-bussed thick film resistor,6K8 1.13W

8-bussed thick film resistor,6K8 1.13W

Supplier's Site
Resistor Arrays - 1616831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616831
Resistor Arrays 1616831
8-bussed thick film resistor,6K8 1.13W

8-bussed thick film resistor,6K8 1.13W

Supplier's Site
Resistor Networks, Arrays - 4609X-101-682LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-682LF-ND
Resistor Networks, Arrays 4609X-101-682LF-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 8, 6.8Kohm, 2%, Sip; Resistance Bourns - 33K0104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 8, 6.8Kohm, 2%, Sip; Resistance Bourns
33K0104
Resistor, Bussed Resistor Network 8, 6.8Kohm, 2%, Sip; Resistance Bourns 33K0104
RESISTOR, BUSSED RESISTOR NETWORK 8, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 8, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8Res, 6.8Kohm, 2%, Th; Resistance Bourns - 06X9254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 6.8Kohm, 2%, Th; Resistance Bourns
06X9254
Resistor N/w, 8Res, 6.8Kohm, 2%, Th; Resistance Bourns 06X9254
RESISTOR N/W, 8RES, 6.8KOHM, 2%, TH; Resistance:6.8kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 6.8KOHM, 2%, TH; Resistance:6.8kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5224318 5224318P 4609X-101-682LF-ND 33K0104 06X9254
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Bussed Resistor Network 8, 6.8Kohm, 2%, Sip; Resistance Bourns Resistor N/w, 8Res, 6.8Kohm, 2%, Th; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 9-SIP SIP SIP
Number of Resistors 8 8 8
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details