Bourns, Inc. Resistor Networks, Arrays 4609X-101-470LF

Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-470LF-ND
Resistor Networks, Arrays 4609X-101-470LF-ND
47 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

47 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 5224267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224267
Resistor Arrays 5224267
8-bussed thick film resistor,47R 1.13W

8-bussed thick film resistor,47R 1.13W

Supplier's Site
Resistor Arrays - 5224267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224267P
Resistor Arrays 5224267P
8-bussed thick film resistor,47R 1.13W

8-bussed thick film resistor,47R 1.13W

Supplier's Site
Resistor Arrays - 1616830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616830
Resistor Arrays 1616830
8-bussed thick film resistor,47R 1.13W

8-bussed thick film resistor,47R 1.13W

Supplier's Site
Resistor, Bus Res N/w 8, 47 Ohm, 1 Ohm, Sip; Resistance Bourns - 62J2919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 8, 47 Ohm, 1 Ohm, Sip; Resistance Bourns
62J2919
Resistor, Bus Res N/w 8, 47 Ohm, 1 Ohm, Sip; Resistance Bourns 62J2919
RESISTOR, BUS RES N/W 8, 47 OHM, 1 OHM, SIP; Resistance:47ohm; Voltage Rating:100V; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; Power Rating per Element:200mW; Resistance Tolerance: 1ohm RoHS Compliant: Yes

RESISTOR, BUS RES N/W 8, 47 OHM, 1 OHM, SIP; Resistance:47ohm; Voltage Rating:100V; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; Power Rating per Element:200mW; Resistance Tolerance: 1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4609X-101-470LF-ND 5224267 5224267P 62J2919
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Bus Res N/w 8, 47 Ohm, 1 Ohm, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole; Sip SIP SIP
Resistance Range 47 ohms 47 ohms 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details