Bourns, Inc. Resistor Networks, Arrays 4609X-101-334LF

Description
330k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
330k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4609X-101-334LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4609X-101-334LF-ND
Resistor Networks, Arrays 118-4609X-101-334LF-ND
330k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

330k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,330Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns - 33K0084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
33K0084
Resistor Network,thick Film,330Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns 33K0084
Resistor Network,Thick Film,330KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,9 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,330KOhms,100WV,2+/-% Tol,-100,100ppm-TC,9010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4609X-101-334LF-ND 33K0084
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 330000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details