Bourns, Inc. Resistance Bourns 4609X-101-221LF.

Description
Resistance:220ohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:220ohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4816 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4816
Resistance Bourns 30AC4816
Resistance:220ohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:220ohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4816
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details