Bourns, Inc. Resistor, Bussed Resistor Network 8, 1.5Kohm, 2%, Sip; Resistance Bourns 4609X-101-152LF.

Description
RESISTOR, BUSSED RESISTOR NETWORK 8, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.13W RoHS Compliant: Yes
Description
RESISTOR, BUSSED RESISTOR NETWORK 8, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.13W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Bussed Resistor Network 8, 1.5Kohm, 2%, Sip; Resistance Bourns - 30AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 8, 1.5Kohm, 2%, Sip; Resistance Bourns
30AC4814
Resistor, Bussed Resistor Network 8, 1.5Kohm, 2%, Sip; Resistance Bourns 30AC4814
RESISTOR, BUSSED RESISTOR NETWORK 8, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.13W RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 8, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.13W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4814
Product Name Resistor, Bussed Resistor Network 8, 1.5Kohm, 2%, Sip; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1500 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers