Bourns, Inc. Capacitor Networks, Arrays 4609M-901-104LF

Description
0.1µF Bussed Capacitor 8 Array 50V X7R 9-SIP
Request a Quote Datasheet
Description
0.1µF Bussed Capacitor 8 Array 50V X7R 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 4609M-901-104LF-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
4609M-901-104LF-ND
Capacitor Networks, Arrays 4609M-901-104LF-ND
0.1µF Bussed Capacitor 8 Array 50V X7R 9-SIP

0.1µF Bussed Capacitor 8 Array 50V X7R 9-SIP

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - 4609M-901-104LF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
4609M-901-104LF
Capacitors - Capacitor Networks, Arrays 4609M-901-104LF
CAP ARRAY 0.1UF 50V X7R 9SIP

CAP ARRAY 0.1UF 50V X7R 9SIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4609M-901-104LF-ND 4609M-901-104LF
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; 9-SIP
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details