Bourns, Inc. Resistor Networks, Arrays 4609H-101-821LF

Description
820 Ohm ±2% 300mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
820 Ohm ±2% 300mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609H-101-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609H-101-821LF-ND
Resistor Networks, Arrays 4609H-101-821LF-ND
820 Ohm ±2% 300mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

820 Ohm ±2% 300mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 33K0033 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
33K0033
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 33K0033
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609H-101-821LF-ND 33K0033
Product Name Resistor Networks, Arrays Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers