RES ARRAY 8 RES 10K OHM 9SIP Product overview: 4609H-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609H-101-103LF can be used for catalog matching and distributor lookup.
10k Ohm ±2% 300mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Win Source Part Number: 967626-4609H-101-103
Category: Resistors>Resistor Networks, Arrays
Series: 4600H
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 500
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Base Product Number: 4609H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4609H-101-103LF | 118-4609H-101-103LF-ND | 967626-4609H-101-103LF |
| Product Name | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 9-SIP | ThroughHole; 9-SIP | ThroughHole |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Power Rating | 1.8 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |