82 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RESISTOR NETWORK, ISOLATED, 4 RESISTOR, 82 OHM, 0.02, SIP; Resistance:82ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4608X-2-820LF-ND | 62J2896 |
| Product Name | Resistor Networks, Arrays | Resistor Network, Isolated, 4 Resistor, 82 Ohm, 0.02, Sip; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | SIP |
| Resistance Range | 82 ohms | 82 ohms |
| Tolerance | 2 +/- % | 2 +/- % |