Bourns, Inc. Resistor Networks, Arrays 4608X-102-681LF

Description
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4608X-2-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4608X-2-681LF-ND
Resistor Networks, Arrays 4608X-2-681LF-ND
680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

680 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Arrays - 5224037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224037
Resistor Arrays 5224037
RES NETWORK, 4-ISO, 680R

RES NETWORK, 4-ISO, 680R

Supplier's Site
Resistor Arrays - 1673322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673322
Resistor Arrays 1673322
RES NETWORK, 4-ISO, 680R

RES NETWORK, 4-ISO, 680R

Supplier's Site
Res N/w, Isolated, 680R, 2%, 100V, Sip; Resistance Bourns - 39K2673 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 680R, 2%, 100V, Sip; Resistance Bourns
39K2673
Res N/w, Isolated, 680R, 2%, 100V, Sip; Resistance Bourns 39K2673
RES N/W, ISOLATED, 680R, 2%, 100V, SIP; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RES N/W, ISOLATED, 680R, 2%, 100V, SIP; Resistance:680ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4608X-2-681LF-ND 5224037 39K2673
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Isolated, 680R, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole; Sip SIP
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7711 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details